DS/CWA 15748-38

Extensions for Financial Services (XFS) interface specification - Release 3.10 - Part 38: XFS MIB Device Specific Definitions - Camera Device Class MIB 3.10

active, Most Current
Organization: DS
Publication Date: 2 December 2011
Status: active
Page Count: 38
ICS Code (IT applications in banking): 35.240.40
scope:

This document provides the device specific MIB definition (Management Information Base) variables for the xfsCAM sub-tree version one, as foreseen by the XFS MIB Architecture and SNMP Extensions Programmer"s Reference document. All the attributes in all the MIBs are Mandatory. In the case where a vendor"s device does not support an attribute then a request for this unsupported attribute should return NULL. The xfsCAM version one sub-tree is identified by: xfsMIBRoot - xfsManagedService (2) - xfsCAM (10) - xfsCAMV1 (1) The xfsCAMV1 sub-tree contains the following variables: * xfsCAMInstances(1) is the number of managed services for the CAM class installed on the XFS subsystem. It is a 32 bit numerical field. * xfsCAMStatusTable(2) identifies the table for the CAM variables. * xfsCAMSubDeviceTable(3) not applicable to the CAM device. * xfsCAMErrorTable(4) identifies the table for the CAM error counters. * xfsCAMResetTable(5) identifies the table for the CAM reset variable. * xfsCAMResetDeviceTable(6) identifies the table for the CAM reset device variables. * xfsCAMCapabilitiesTable(7) identifies the table for the CAM capabilities variables. The XFS MIB Architecture and SNMP Extensions Programmer"s Reference document provides an overview of the MIB structure.

Document History

DS/CWA 15748-38
December 2, 2011
Extensions for Financial Services (XFS) interface specification - Release 3.10 - Part 38: XFS MIB Device Specific Definitions - Camera Device Class MIB 3.10
This document provides the device specific MIB definition (Management Information Base) variables for the xfsCAM sub-tree version one, as foreseen by the XFS MIB Architecture and SNMP Extensions...
Advertisement