IEC 62541-5 REDLINE
OPC unified architecture – Part 5: Information Model
| Organization: | IEC |
| Publication Date: | 1 July 2020 |
| Status: | active |
| Page Count: | 566 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
| ICS Code (Multilayer applications): | 35.100.05 |
scope:
This part of IEC 62541 defines the Information Model of the OPC Unified Architecture. The Information Model describes standardized Nodes of a Server's AddressSpace. These Nodes are standardized types as well as standardized instances used for diagnostics or as entry points to server-specific Nodes. Thus, the Information Model defines the AddressSpace of an empty OPC UA Server. However, it is not expected that all Servers will provide all of these Nodes.
Document History