NEN-EN 3660-035

Aerospace series - Cable outlet accessories for circular and rectangular electrical and optical connectors - Part 035: Cable outlet, style K, 90°, for heat shrinkable boot, shielded, sealed - Product standard

active, Most Current
Organization: NEN
Publication Date: 1 January 2020
Status: active
Page Count: 22
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This European Standard defines a range of cable outlets, style K, 90°, shielded, sealed for heat shrinkable boot, for use with memory metal rings under the following conditions.

The mating connectors are listed in EN 3660-002.

Temperature range, Class N : − 65 °C to 200 °C

Class K : − 65 °C to 200 °C

Class W : − 65 °C to 175 °C

Class T : − 65 °C to 175 °C (Nickel PTFE plating)

Class Z : − 65 °C to 175 °C (Zinc nickel plating)

Associated electrical accessories : EN 3660-034 memory metal rings (for shield termination backshells).

These cable outlets are designed for termination of overall shielding braid or individual cable shields. They accommodate/permit the termination of heat shrinkable boots.

Document History

NEN-EN 3660-035
January 1, 2020
Aerospace series - Cable outlet accessories for circular and rectangular electrical and optical connectors - Part 035: Cable outlet, style K, 90°, for heat shrinkable boot, shielded, sealed - Product standard
This European Standard defines a range of cable outlets, style K, 90°, shielded, sealed for heat shrinkable boot, for use with memory metal rings under the following conditions. The mating...

References

Advertisement