NEN-EN-ISO 13938-2

Textiles - Bursting properties of fabrics - Part 2: Pneumatic method for determination of bursting strength and bursting distension

active, Most Current
Organization: NEN
Publication Date: 1 January 2020
Status: active
Page Count: 20
ICS Code (Textile fabrics): 59.080.30
scope:

This document describes a pneumatic pressure method for the determination of bursting strength and bursting distension of textile fabrics.

NOTE ISO 13938-1 describes a method using hydraulic pressure.

The method is applicable to knitted, woven, nonwoven and laminated fabrics. It can be suitable for fabrics produced by other techniques. The test is suitable for test specimens in the conditioned or wet state.

From the available data there appears to be no significant difference in the bursting strength results achieved using hydraulic or pneumatic burst testers, for pressures up to 800 kPa. This pressure range covers the majority of performance levels expected of general apparel. For speciality textiles requiring high bursting pressures, the hydraulic apparatus is more suitable.

Document History

NEN-EN-ISO 13938-2
January 1, 2020
Textiles - Bursting properties of fabrics - Part 2: Pneumatic method for determination of bursting strength and bursting distension
This document describes a pneumatic pressure method for the determination of bursting strength and bursting distension of textile fabrics. NOTE ISO 13938-1 describes a method using hydraulic...
September 1, 1999
Textiles - Bursting properties of fabrics - Part 2: Pneumatic method for determination of bursting strength and bursting distension
Describes a pneumatic method for the determination of bursting strength and bursting distension of textile fabrics. Is applicable to knitted, woven, nonwoven and laminated fabrics. It may be suitable...
February 1, 1995
Textiles - Bursting properties of fabrics - Part 2: Determination of bursting strength and bursting distension - Pneumatic method
Describes a pneumatic method for the determination of bursting strength and bursting distension of textile fabrics. Is applicable to knitted, woven, nonwoven and laminated fabrics. It may be suitable...

References

Advertisement