ASTM International - ASTM D4069-95(2014)

Standard Specification for Impregnated Activated Carbon Used to Remove Gaseous Radio-Iodines from Gas Streams

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 July 2014
Status: inactive
Page Count: 3
ICS Code (Chemical reagents): 71.040.30
significance And Use:

5.1 Activated carbons used in containment systems for nuclear reactors must be capable of functioning under both normal operating conditions and those conditions which may exist following a design... View More

scope:

1.1 This standard covers the specifications for physical properties and performance requirements of virgin impregnated activated carbon to be used for the removal of gaseous radioiodine species from gas streams.

1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.

abstract:

This standard covers the specifications for physical properties and performance requirements of virgin impregnated activated carbon to be used for the removal of gaseous radioiodine species from... View More

Document History

June 1, 2026
Standard Specification for Impregnated Activated Carbon Used to Remove Gaseous Radio-Iodines from Gas Streams
5.1 Activated carbons used in containment systems for nuclear reactors must be capable of functioning under both normal operating conditions and those conditions which may exist following a design...
July 1, 2020
Standard Specification for Impregnated Activated Carbon Used to Remove Gaseous Radio-Iodines from Gas Streams
5.1 Activated carbons used in containment systems for nuclear reactors must be capable of functioning under both normal operating conditions and those conditions which may exist following a design...
ASTM D4069-95(2014)
July 1, 2014
Standard Specification for Impregnated Activated Carbon Used to Remove Gaseous Radio-Iodines from Gas Streams
5.1 Activated carbons used in containment systems for nuclear reactors must be capable of functioning under both normal operating conditions and those conditions which may exist following a design...
August 1, 2008
Standard Specification for Impregnated Activated Carbon Used to Remove Gaseous Radio-Iodines from Gas Streams
Activated carbons used in containment systems for nuclear reactors must be capable of functioning under both normal operating conditions and those conditions which may exist following a design basis...
October 1, 2003
Standard Specification for Impregnated Activated Carbon Used to Remove Gaseous Radio-Iodines from Gas Streams
1.1 This standard covers the specifications for physical properties and performance requirements of virgin impregnated activated carbon to be used for the removal of gaseous radioiodine species from...
Advertisement