NEN-ISO 23291

Milk and milk products - Guidelines for the application of in-line and on-line infrared spectrometry

active, Most Current
Organization: NEN
Publication Date: 1 January 2020
Status: active
Page Count: 20
ICS Code (Milk and processed milk products): 67.100.10
scope:

This document gives guidelines for using infrared spectrometry in in-line and on-line applications for dairy processing. These applications are distinct to those covered in ISO 21543 | IDF 201.

It is applicable, but not limited, to:

- the determination of protein, fat and total solids in liquid milk and milk products using mid and near infrared spectrometry;

- the determination of protein, fat and moisture in solid or semi-solid products, such as milk powder, and butter and liquid dairy streams using near infrared spectrometry.

Document History

NEN-ISO 23291
January 1, 2020
Milk and milk products - Guidelines for the application of in-line and on-line infrared spectrometry
This document gives guidelines for using infrared spectrometry in in-line and on-line applications for dairy processing. These applications are distinct to those covered in ISO 21543 | IDF 201. It...

References

Advertisement