DS/CWA 14050-36
Extensions for Financial Services (XFS) interface specification - Release 3.02 - Part 36: XFS MIB Device Specific Definitions - Text Terminal Unit Device Class
| Organization: | DS |
| Publication Date: | 4 June 2004 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (IT applications in banking): | 35.240.40 |
scope:
This document provides the device specific MIB definition (Management Information Base) variables for the xfsTTU sub-tree version one, as foreseen by the XFS MIB Architecture and SNMP Extensions Programmer s Reference document. All the attributes in all the MIBs are Mandatory. In the case where a vendor s device does not support an attribute then a request for this unsupported attribute should return NULL. The xfsTTU version one sub-tree is identified by: xfsMIBRoot · xfsManagedService (2) · xfsTTU (7) · xfsTTUV1 (1) The xfsTTUV1 sub-tree contains the following variables: · xfsTTUInstances(1) is the number of physical devices for the TTU class installed on the XFS subsystem. It is a 32 bit numerical field. · xfTTUStatusTable(2) identifies the table for the TTU variables. · xfsTTUSubDevicesTabl
Document History