ASTM International - ASTM D83-84(2020)

Standard Specification for Red Lead Pigment

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 June 2020
Status: inactive
Page Count: 2
ICS Code (Pigments and extenders): 87.060.10
scope:

1.1 This specification covers four grades of red pigment commercially known as red lead. The pigment may be purchased in the dry form or as a paste in oil.

1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.3 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification covers four grades of red pigment commercially known as red lead. The pigment may be purchased in the dry form or as a paste in oil. Chemical analysis and coarse particle shall... View More

Document History

February 1, 2026
Standard Specification for Red Lead Pigment
1.1 This specification covers four grades of red pigment commercially known as red lead. The pigment may be purchased in the dry form or as a paste in oil. 1.2 The values stated in inch-pound units...
ASTM D83-84(2020)
June 1, 2020
Standard Specification for Red Lead Pigment
1.1 This specification covers four grades of red pigment commercially known as red lead. The pigment may be purchased in the dry form or as a paste in oil. 1.2 The values stated in inch-pound units...
December 1, 2014
Standard Specification for Red Lead Pigment
1.1 This specification covers four grades of red pigment commercially known as red lead. The pigment may be purchased in the dry form or as a paste in oil. 1.2 The values stated in inch-pound units...
July 1, 2008
Standard Specification for Red Lead Pigment
1.1 This specification covers four grades of red pigment commercially known as red lead. The pigment may be purchased in the dry form or as a paste in oil. 1.2 The values stated in inch-pound units...
January 1, 1996
Standard Specification for Red Lead Pigment
1.1 This specification covers four grades of red pigment commercially known as red lead. The pigment may be purchased in the dry form or as a paste in oil.
August 31, 1984
Standard Specification for Red Lead Pigment
1.1 This specification covers four grades of red pigment commercially known as red lead. The pigment may be purchased in the dry form or as a paste in oil.
Advertisement