IEC 62790

Junction boxes for photovoltaic modules – Safety requirements and tests

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 July 2020
Status: active
Page Count: 114
ICS Code (Solar energy engineering): 27.160
scope:

This document describes safety requirements, constructional requirements and tests for junction boxes up to 1 500 V DC for use on photovoltaic modules in accordance with class II of IEC 61140:2016.

This document applies also to enclosures mounted on PV-modules containing electronic circuits for converting, controlling, monitoring or similar operations. Additional requirements concerning the relevant operations are applied under consideration of the environmental conditions of the PV-modules. This document does not apply to the electronic circuits of these devices, for which other IEC standards apply.

NOTE For junction boxes in accordance with classes 0 and III of IEC 61140:2016, in photovoltaic-systems, this document can be used as a guideline.

Document History

IEC 62790
July 1, 2020
Junction boxes for photovoltaic modules – Safety requirements and tests
This document describes safety requirements, constructional requirements and tests for junction boxes up to 1 500 V DC for use on photovoltaic modules in accordance with class II of IEC 61140:2016....
November 1, 2014
Junction boxes for photovoltaic modules – Safety requirements and tests
This International Standard describes safety requirements, constructional requirements and tests for junction boxes up to 1 500 V dc for use on photovoltaic modules according to class II of IEC...

References

Advertisement