NEN-EN-ISO 23153-2

Plastics - Polyetheretherketone (PEEK) moulding and extrusion materials - Part 2: Preparation of test specimens and determination of properties

active, Most Current
Organization: NEN
Publication Date: 1 February 2020
Status: active
Page Count: 18
ICS Code (Films and sheets): 83.140.10
ICS Code (Thermoplastic materials): 83.080.20
scope:

This document specifies the methods of preparation of test specimens and the test methods to be used in determining the properties of polyetheretherketone (PEEK) moulding and extrusion materials. Requirements for handling test material and for conditioning both the test material before moulding and the specimens before testing are given.

Procedures and conditions for the preparation of test specimens and procedures for measuring properties of the materials from which these specimens are made are also given. Properties and test methods that are suitable and necessary to characterize PEEK moulding and extrusion materials are listed.

In order to obtain reproducible and comparable test results, the methods of preparation and conditioning, the specimen dimensions and the test procedures specified herein are used. Values determined will not necessarily be identical to those obtained using specimens of different dimensions or prepared using different procedures.

Document History

NEN-EN-ISO 23153-2
February 1, 2020
Plastics - Polyetheretherketone (PEEK) moulding and extrusion materials - Part 2: Preparation of test specimens and determination of properties
This document specifies the methods of preparation of test specimens and the test methods to be used in determining the properties of polyetheretherketone (PEEK) moulding and extrusion materials....

References

Advertisement