FMAPPROVAL 1313

Positive Displacement Fire Pumps (Rotary Gear Type)

active, Most Current
Buy Now
Organization: FM
Publication Date: 1 January 2018
Status: active
Page Count: 28
scope:

This standard encompasses the design and performance requirements for rotary gear type, positive displacement fire pumps for use in fire protection systems. Approval is limited to such pumps which have a rated pressure of a minimum of 40 psi (2.75 bar). In cases where metric size pumps are to be examined for Approval, test criteria comparable to the United States equivalent size shall be used.

Approval Standards are intended to verify that the product described will meet stated conditions of performance, safety, and quality useful to the ends of property conservation.

Purpose

This standard states FM Approvals criteria for rotary gear type, positive displacement fire pumps that supply water and/or foam concentrates to water mist or foam fire protection systems. These pumps must be available for many years to operate reliably at rated capacities and pressures during emergency fire incidents, despite being idle for extended periods.

FM Approvals criteria may include, but are not limited to, performance requirements, marking requirements, examination of manufacturing facility(ies), audit of quality assurance procedures, and a follow-up program.

Document History

December 1, 2020
Positive Displacement Fire Pumps (Rotary Gear Type)
This standard encompasses the design and performance requirements for rotary gear type, positive displacement fire pumps for use in fire protection systems. Certification is limited to such pumps...
FMAPPROVAL 1313
January 1, 2018
Positive Displacement Fire Pumps (Rotary Gear Type)
This standard encompasses the design and performance requirements for rotary gear type, positive displacement fire pumps for use in fire protection systems. Approval is limited to such pumps which...
November 1, 2007
Positive Displacement Fire Pumps (Rotary Gear Type)
A description is not available for this item.

References

Advertisement