NEN-EN 13603

Copper and copper alloys - Test methods for assessing protective tin coatings on drawn round copper wire for electrical purposes

inactive
Organization: NEN
Publication Date: 1 February 2020
Status: inactive
Page Count: 26
ICS Code (Copper products): 77.150.30
ICS Code (Metallic coatings): 25.220.40
scope:

This document specifies methods for assessing the tin coating on drawn round copper wire for the manufacture of electrical conductors, e.g. according to EN 13602.

This document includes test methods for the determination of the following characteristics:

a) thickness of the unalloyed tin coating;

b) continuity of the tin coating;

c) adherence of the tin coating.

WARNING - This document can involve the use of hazardous materials, operations, and equipment. This document does not purport to address all of the safety problems associated with their use. It is the responsibility of the user of this document to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. Moreover this document does not cover the aspects related to the people protection against the X-ray. To obtain information applicable to this aspect it is convenient to refer to national and international standards, and also to the local regulations if they exist.

Document History

May 1, 2021
Copper and copper alloys - Test methods for assessing protective tin coatings on drawn round copper wire for electrical purposes
This document specifies methods for assessing the tin coating on drawn round copper wire for the manufacture of electrical conductors, e.g. according to EN 13602. This document includes test methods...
NEN-EN 13603
February 1, 2020
Copper and copper alloys - Test methods for assessing protective tin coatings on drawn round copper wire for electrical purposes
This document specifies methods for assessing the tin coating on drawn round copper wire for the manufacture of electrical conductors, e.g. according to EN 13602. This document includes test methods...
June 1, 2013
Copper and copper alloys - Test methods for assessing protective tin coatings on drawn round copper wire for electrical purposes
This European Standard specifies methods for assessing the tin coating on drawn round copper wire for the manufacture of electrical conductors, e.g. according to EN 13602. This European Standard...
April 1, 2011
Copper and copper alloys - Test methods for assessing protective tin coatings on drawn round copper wire for electrical purposes
This European Standard specifies methods for assessing the tin coating on drawn round copper wire for the manufacture of electrical conductors, e.g. according to EN 13602. This European Standard...
April 1, 2002
Copper and copper alloys - Test methods for assessing protective tin coatings on drawn round copper wire for electrical purposes
Specifies methods for assessing the tin coating on drawn copper wire for the manufacture of electrical conductors. The methods included are: a) thickness of the unalloyed tin coating;b) continuity of...
July 1, 1999
Copper and copper alloys - Test methods for assessing protective tin coatings on drawn round copper wire for electrical purposes
Specifies methods for assessing the tin coating on drawn copper wire for the manufacture of electrical conductors. The methods included are: a) thickness of the unalloyed tin coating;b) continuity of...

References

Advertisement