NEN 7244-10

Gas supply systems - Pipelines for maximum operating pressure up to and including 16 bar - Part 10: Specific functional requirements for housing for installations and housing for meters with a maximum inlet pressure of 100 mbar and a maximum design capacity of 650 mn³/h

inactive
Organization: NEN
Publication Date: 1 March 2020
Status: inactive
Page Count: 46
ICS Code (Pressure regulators): 23.060.40
ICS Code (Gas supply systems): 91.140.40

Document History

December 1, 2021
Gas supply systems - Pipelines for maximum operating pressure up to and including 16 bar - Part 10: Specific functional requirements for housing for installations and housing for meters with a maximum inlet pressure of 100 mbar and a maximum design capacity of 650 mn3/h
A description is not available for this item.
NEN 7244-10
March 1, 2020
Gas supply systems - Pipelines for maximum operating pressure up to and including 16 bar - Part 10: Specific functional requirements for housing for installations and housing for meters with a maximum inlet pressure of 100 mbar and a maximum design capacity of 650 mn³/h
A description is not available for this item.
November 1, 2013
Gas supply systems - Pipelines for maximum operating pressure up to and including 16 bar - Part 10: Specific functional requirements for housing for installations and housing for meters with a maximum inlet pressure of 100 mbar and a maximum design capacity of 650 m[n]³/h
This document is an amendment to NEN 7244-10:2010.
October 1, 2012
Gas supply systems - Pipelines for maximum operating pressure up to and including 16 bar - Part 10: Specific functional requirements for housing for installations and housing for meters with a maximum inlet pressure of 100 mbar and a maximum design capacity of 650 m[n]³/h
This document is an amendment to NEN 7244-10:2010.
July 1, 2010
Gas supply systems - Pipelines for maximum operating pressure up to and including 16 bar - Part 10: Specific functional requirements for housing for installations and housing for meters with a maximum inlet pressure of 100 mbar and a maximum design capacity of 650 m[n]³/h
This standard gives functional specifications for the design, installation,testing and operational mangamenet of gas-meter installations and gas pressure regulators with an inlet pressure of not...
May 1, 2009
Gas supply systems - Pipelines for maximum operating pressure up to and including 16 bar - Part 10: Specific functional requirements for housing for installations and housing for meters with a maximum inlet pressure of 100 mbar and a maximum design capacity of 650 mn3/h
This standard gives functional specifications for the design, installation,testing and operational mangamenet of gas-meter installations and gas pressure regulators with an inlet pressure of not...
Advertisement