AENOR - UNE-EN 15869-3

Inland navigation vessels - Electrical shore connection, three phase current 400 V, 50 Hz, up to 125 A - Part 3: On-board unit, additional requirements

active, Most Current
Organization: AENOR
Publication Date: 1 July 2020
Status: active
Page Count: 17
ICS Code (Inland navigation vessels): 47.060
ICS Code (Electrical equipment of ships and of marine structures): 47.020.60

Document History

UNE-EN 15869-3
July 1, 2020
Inland navigation vessels - Electrical shore connection, three phase current 400 V, 50 Hz, up to 125 A - Part 3: On-board unit, additional requirements
A description is not available for this item.
June 8, 2011
Inland navigation vessels - Electrical shore connection, three phase current 400 V, up to 63 A, 50 Hz - Part 3: On-board unit, safety requirements
A description is not available for this item.
Advertisement