AENOR - UNE-EN 15869-2
Inland navigation vessels - Electrical shore connection, three phase current 400 V, 50 Hz, up to 125 A - Part 2: On-shore unit, additional requirements
active, Most Current
| Organization: | AENOR |
| Publication Date: | 1 July 2020 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Plugs, socket-outlets, couplers): | 29.120.30 |
| ICS Code (Electrical equipment of ships and of marine structures): | 47.020.60 |
| ICS Code (Construction of waterways, ports and dykes): | 93.140 |
Document History
UNE-EN 15869-2
July 1, 2020
Inland navigation vessels - Electrical shore connection, three phase current 400 V, 50 Hz, up to 125 A - Part 2: On-shore unit, additional requirements
A description is not available for this item.
June 8, 2011
Inland navigation vessels - Electrical shore connection, three phase current 400 V, up to 63 A, 50 Hz - Part 2: Onshore unit, safety requirements
A description is not available for this item.