DSF/PREN IEC 62563-2

Medical electrical equipment – Medical image display systems – Acceptance and constancy tests

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 31
scope:

This part of IEC 62563 establishes the performance criteria and test frequencies for the Acceptance test and Constancy test. The evaluation methods are defined in IEC 62563-1. The scope of this International Standard is directed to practical tests that can be visually evaluated or measured using basic test equipment. This standard applies to medical IMAGE DISPLAY SYSTEMS, which can display monochrome image information in the form of greyscale values on colour and greyscale IMAGE DISPLAY SYSTEMS.

Document History

December 20, 2021
Medical electrical equipment – Medical image display systems – Part 2: Acceptance and constancy tests for medical image displays
This part of IEC 62563 establishes the performance CRITERIA and test frequencies for the ACCEPTANCE TESTS and CONSTANCY TESTS. The evaluation methods are defined in IEC 62563-1. The scope of this...
DSF/PREN IEC 62563-2
Medical electrical equipment – Medical image display systems – Acceptance and constancy tests
This part of IEC 62563 establishes the performance criteria and test frequencies for the Acceptance test and Constancy test. The evaluation methods are defined in IEC 62563-1. The scope of this...
Advertisement