DSF/PREN ISO 9454-2

Soft soldering fluxes – Classification and requirements – Part 2: Performance requirements (ISO/FDIS 9454-2:2020)

inactive
Buy Now
Organization: DS
Status: inactive
Page Count: 16
ICS Code (Brazing and soldering): 25.160.50
scope:

This document specifies the performance requirements for fluxes in solid, liquid and paste forms intended for use with soft solders. NOTE 1 - ISO 9454-1 specifies the requirements for labelling and packaging as well as the coding system for the classification of the fluxes. NOTE 2 - Some of the fluxes intended for inert gas and vapour phase soldering may not pass some of the criteria in Tables 1 and 2. Requirements for these fluxes are agreed between the purchaser and the supplier.

Document History

November 9, 2020
Soft soldering fluxes – Classification and requirements – Part 2: Performance requirements (ISO 9454-2:2020)
This document specifies the performance requirements for fluxes in solid, liquid and paste forms intended for use with soft solders. NOTE 1 – ISO 9454-1 specifies the requirements for labelling and...
August 30, 2000
Soft soldering fluxes - Classification and requirements - Part 2: Performance requirements
This part of ISO 9454 specifies the performance requirements for fluxes in solid, liquid and paste forms intended for use with soft solders.
DSF/PREN ISO 9454-2
Soft soldering fluxes – Classification and requirements – Part 2: Performance requirements (ISO/FDIS 9454-2:2020)
This document specifies the performance requirements for fluxes in solid, liquid and paste forms intended for use with soft solders. NOTE 1 – ISO 9454-1 specifies the requirements for labelling and...
Advertisement