DSF/PREN 2995-006

Aerospace series – Circuit breakers, single-pole, temperature compensated, rated currents 1 A to 25 A – Part 006: 6,3 mm & 2,8 mm blade terminal with polarized signal contact – Product standard

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 16
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This document specifies the characteristics of single-pole circuit breakers, temperature compensated with a rated current from 1 A to 25 A, used in aircraft on-board circuits at a temperature between -55 °C and 125 °C and at an altitude of 15 000 m max. These circuit breakers are operated by a push-pull type single push button (actuator), with delayed action "trip-free" tripping with a polarized signal contact which is open when main contacts are closed, and inversely. They will continue to function up to the short-circuit current.

Document History

January 2, 2024
Aerospace series – Circuit breakers, single-pole, temperature compensated, rated currents 1 A to 25 A – Part 006: 6,3 mm & 2,8 mm blade terminal with polarized signal contact – Product standard
This document specifies the characteristics of single-pole circuit breakers, temperature compensated with a rated current from 1 A to 25 A, used in aircraft on-board circuits at a temperature between...
DSF/PREN 2995-006
Aerospace series – Circuit breakers, single-pole, temperature compensated, rated currents 1 A to 25 A – Part 006: 6,3 mm & 2,8 mm blade terminal with polarized signal contact – Product standard
This document specifies the characteristics of single-pole circuit breakers, temperature compensated with a rated current from 1 A to 25 A, used in aircraft on-board circuits at a temperature between...
Advertisement