DSF/PREN ISO 20500-5

Mobile road construction machinery – Safety – Part 5: Mobile Specific requirements for paver-finishers (ISO/DIS 20500-5:2020)

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 67
ICS Code (Road construction): 93.080.10
scope:

This part of ISO 20500, together with part 1, deals with all significant hazards for paver-finisher when they are used as intended and under the conditions of misuse which are reasonably foreseeable by the manufacturer associated with the whole life time of the machine (see Clause 4). The requirements of this part are complementary to the common requirements formulated in ISO 20500-1. This document does not repeat the requirements from ISO 20500-1, but adds or replaces the requirements for application for paver-finisher.

Document History

DSF/PREN ISO 20500-5
Mobile road construction machinery – Safety – Part 5: Mobile Specific requirements for paver-finishers (ISO/DIS 20500-5:2020)
This part of ISO 20500, together with part 1, deals with all significant hazards for paver-finisher when they are used as intended and under the conditions of misuse which are reasonably foreseeable...
Advertisement