CSA C22.2 NO 62.1

Nonmetallic surface raceways and fittings

active, Most Current
Buy Now
Organization: CSA
Publication Date: 1 January 2015
Status: active
Page Count: 45
scope:

These requirements cover nonmetallic raceways and fittings. These products are for use as surface wiring systems in accordance with the Rules of the Canadian Electrical Code, Part 1, and NFPA 70, National Electrical Code.

Raceways that are all nonmetallic and of any thickness are intended to enclose circuits operating at potentials not exceeding 600 V between conductors.

Nonmetallic raceways with metal covers are intended to enclose circuits operating at potentials in accordance with Table 1or Table 1A.

These requirements do not cover surface metal raceways, cable trays, or wireways.

Document History

CSA C22.2 NO 62.1
January 1, 2015
Nonmetallic surface raceways and fittings
These requirements cover nonmetallic raceways and fittings. These products are for use as surface wiring systems in accordance with the Rules of the Canadian Electrical Code, Part 1, and NFPA 70,...
January 1, 2015
Nonmetallic surface raceways and fittings
These requirements cover nonmetallic raceways and fittings. These products are for use as surface wiring systems in accordance with the Rules of the Canadian Electrical Code, Part 1, and NFPA 70,...
August 1, 2008
Nonmetallic Surface Raceways and Fittings
These requirements cover nonmetallic raceways and fittings. These products are for use as surface wiring systems in accordance with the National Electrical Code® (NEC) and Canadian Electrical Code...
July 1, 2003
Nonmetallic Surface Raceways and Fittings
These requirements cover nonmetallic raceways and fittings. These products are for use as surface wiring systems in accordance with the National Electrical Code® (NEC) and Canadian Electrical Code...
July 1, 2003
Nonmetallic surface raceways and fittings
These requirements cover nonmetallic raceways and fittings. These products are for use as surface wiring systems in accordance with the National Electrical Code® (NEC) and Canadian Electrical Code...
Nonmetallic Surface Raceways and Fittings
These requirements cover nonmetallic raceways and fittings. These products are for use as surface wiring systems in accordance with the National Electrical Code® (NEC) and Canadian Electrical Code...

References

Advertisement