AENOR - UNE-EN 17299

Animal feeding stuffs: Methods of sampling and analysis - Screening and determination of authorized coccidiostats at additive and 1 % and 3 % cross-contamination level, and of non-registered coccidiostats and of one antibiotic at sub-additive levels, in compound feed with High Performance Liquid Chromatography - Tandem Mass Spectrometry detection (LC-MS/MS)

active, Most Current
Organization: AENOR
Publication Date: 8 July 2020
Status: active
Page Count: 57
ICS Code (Animal feeding stuffs): 65.120
ICS Code (Chemical analysis): 71.040.40
ICS Code (Physicochemical methods of analysis): 71.040.50

Document History

UNE-EN 17299
July 8, 2020
Animal feeding stuffs: Methods of sampling and analysis - Screening and determination of authorized coccidiostats at additive and 1 % and 3 % cross-contamination level, and of non-registered coccidiostats and of one antibiotic at sub-additive levels, in compound feed with High Performance Liquid Chromatography - Tandem Mass Spectrometry detection (LC-MS/MS)
A description is not available for this item.
Advertisement