NEN-ISO 23088

Gas cylinders - Periodic inspection and testing of welded steel pressure drums - Capacities up to 1000 l

inactive, Most Current
Organization: NEN
Publication Date: 1 March 2020
Status: inactive
Page Count: 30
ICS Code (Gas cylinders): 23.020.35
scope:

This document specifies the requirements for periodic inspection and testing of welded steel transportable pressure drums of water capacity from 150 l up to 1 000 l and up to 300 bar test pressure intended for compressed and liquefied gases.

Document History

NEN-ISO 23088
March 1, 2020
Gas cylinders - Periodic inspection and testing of welded steel pressure drums - Capacities up to 1000 l
This document specifies the requirements for periodic inspection and testing of welded steel transportable pressure drums of water capacity from 150 l up to 1 000 l and up to 300 bar test pressure...

References

Advertisement