NEN-EN 4244

Aerospace series - Heat resisting alloy FE-PM1708 - Vacuum arc remelted - Hardened and tempered - Bars - a or D ≤ 200 mm - 1 000 MPa ≤ Rm ≤ 1 140 MPa

active, Most Current
Organization: NEN
Publication Date: 1 March 2020
Status: active
Page Count: 12
ICS Code (Other materials): 49.025.99
scope:

This document specifies the requirements relating to:

Heat resisting alloy FE-PM1708

Vacuum arc remelted

Hardened and tempered

Bars

α or D ≤ 200 mm

1 000 MPa ≤ Rm ≤ 1 140 MPa

for aerospace applications.

Document History

NEN-EN 4244
March 1, 2020
Aerospace series - Heat resisting alloy FE-PM1708 - Vacuum arc remelted - Hardened and tempered - Bars - a or D ≤ 200 mm - 1 000 MPa ≤ Rm ≤ 1 140 MPa
This document specifies the requirements relating to: Heat resisting alloy FE-PM1708 Vacuum arc remelted Hardened and tempered Bars α or D ≤ 200 mm 1 000 MPa ≤ Rm ≤ 1 140 MPa for aerospace...

References

Advertisement