JSA - JIS K 6941

UV curable resin and thermosetting resin — Continuous measurement method of shrinkage rate

active, Most Current
Buy Now
Organization: JSA
Publication Date: 20 February 2019
Status: active
Page Count: 21
ICS Code (Thermosetting materials): 83.080.10
ICS Code (Measurement of volume, mass, density, viscosity): 17.060
scope:

This Japanese Industrial Standard specifies a method for continuously measuring the curing state of UV curable resin and/or thermosetting resin to determine the curing shrinkage rate.

This Standard is applicable to resin compositions that are in a liquid state prior to curing. It is also applicable to resins cured under both UV curing and heat curing conditions.

Document History

JIS K 6941
February 20, 2019
UV curable resin and thermosetting resin — Continuous measurement method of shrinkage rate
This Japanese Industrial Standard specifies a method for continuously measuring the curing state of UV curable resin and/or thermosetting resin to determine the curing shrinkage rate. This Standard...

References

Advertisement