AENOR - UNE-EN 50566

Product standard to demonstrate compliance of radio frequency fields from handheld and body-mounted wireless communication devices used by the general public (30 MHz - 6 GHz)

inactive
Organization: AENOR
Publication Date: 31 July 2013
Status: inactive
Page Count: 10
ICS Code (Mobile services in general): 33.070.01
ICS Code (Radiation measurements): 17.240

Document History

September 1, 2023
Product standard to demonstrate the compliance of wireless communication devices with the basic restrictions and exposure limit values related to human exposure to electromagnetic fields in the frequency range from 30 MHz to 6 GHz: hand-held and body mounted devices in close proximity to the human body (Endorsed by Asociación Española de Normalización in September of 2023.)
A description is not available for this item.
November 1, 2017
Product standard to demonstrate the compliance of wireless communication devices with the basic restrictions and exposure limit values related to human exposure to electromagnetic fields in the frequency range from 30 MHz to 6 GHz: hand-held and body mounted devices in close proximity to the human body (Endorsed by Asociación Española de Normalización in November of 2017.)
A description is not available for this item.
UNE-EN 50566
July 31, 2013
Product standard to demonstrate compliance of radio frequency fields from handheld and body-mounted wireless communication devices used by the general public (30 MHz - 6 GHz)
A description is not available for this item.
Advertisement