CEN - PREN 131-8

Ladders - Part 8: Ladders with separate platform

pending, Most Current
Organization: CEN
Publication Date: 1 July 2020
Status: pending
Page Count: 19
ICS Code (Ladders): 97.145
scope:

This document specifies requirements and testing for a single product consisting of an EN 131 compliant ladder made out of a minimum of two parts and one separate platform where the platform height in the position of use is no higher than 1 m and the platform is intended for use by one person at a time.

This part of the standard is intended to be used in conjunction with EN 131-1, EN 131-2 and EN 131-3.

This document does not cover mobile access and working towers which are;

• specified in EN 1004;

• products consisting of two separate ladders.

Document History

PREN 131-8
July 1, 2020
Ladders - Part 8: Ladders with separate platform
This document specifies requirements and testing for a single product consisting of an EN 131 compliant ladder made out of a minimum of two parts and one separate platform where the platform height...

References

Advertisement