MSFC-SPEC-3686 REV D

MATERIAL SPECIFICATION FOR POLYURETHANE FOAM - SPRAYABLE

inactive
Organization: MSFC
Publication Date: 20 July 2020
Status: inactive
Page Count: 37
scope:

This specification establishes the requirements for a rigid, closed-cell polyurethane foam containing 1,1,1,3,3-Pentafluoropropane (HFC-245fa) suitable for spray applications. This document is applicable to all MSFC programs and projects,

Contractors and subcontractors may use other specifications if they have prior approval of National Aeronautics and Space Administration (NASA) Marshall Space Flight Center (MSFC) Materials and Processes (M&P) (6.5.1) and meet the product requirements and the intent of this specification.

Language usage throughout this document is defined in Section 6.5.

This standard applies the following: All mandatory actions (i.e., requirements) are denoted by statements containing the term, "shall." The terms: "may" or "can" denote discretionary privilege or permission; "should" denotes a good practice and is recommended, but not required; "will" denotes an expected outcome; and "are/is" denotes descriptive material.

Forms Available

The material consists of a two component liquid system (reference Section 3.0).

Drum Kits

One 55-gallon drum of A-component (Isocyanate, Component T) and one 60-gallon pressurized cylinder of B-component (Polyol, Component R) per kit.

Other Sizes

No alternative kit sizes are permitted.

intended Use:

This material will be used primarily as a manually sprayed foam suitable for spray applications.

Document History

April 12, 2022
MATERIAL SPECIFICATION FOR POLYURETHANE FOAM - SPRAYABLE
This specification establishes the requirements for a rigid, closed-cell polyurethane foam containing 1,1,1,3,3-Pentafluoropropane (HFC-245fa) suitable for spray applications. This document is...
MSFC-SPEC-3686 REV D
July 20, 2020
MATERIAL SPECIFICATION FOR POLYURETHANE FOAM - SPRAYABLE
This specification establishes the requirements for a rigid, closed-cell polyurethane foam containing 1,1,1,3,3-Pentafluoropropane (HFC-245fa) suitable for spray applications. This document is...
August 31, 2018
MATERIAL SPECIFICATION FOR POLYURETHANE FOAM - SPRAYABLE
This specification establishes the requirements for a rigid, closed-cell polyurethane foam containing 1,1,1,3,3-Pentafluoropropane (HFC-245fa) suitable for spray applications. Contractors and...
May 26, 2015
MATERIAL SPECIFICATION FOR POLYURETHANE FOAM - SPRAYABLE
This specification establishes the requirements for a rigid, closed-cell polyurethane foam containing HFC-245fa suitable for repair, closeout, and geometrically complex sprays for cryogenic...
April 4, 2013
Material Specification for Polyurethane Foam - Sprayable
This specification establishes the requirements for a rigid, closed-cell polyurethane foam containing HFC-245fa suitable for repair, closeout, and geometrically complex sprays for cryogenic...

References

Advertisement