AENOR - UNE-EN 3773-004

AEROSPACE SERIES. CIRCUIT BREAKERS, SINGLE-POLE, TEMPERATURE COMPENSATED, RATED CURRENTS 1 A TO 25 A, SWITCHING CAPACITY 65 IN/1 000 A MAX. PART 004: UNC THREAD TERMINALS. PRODUCT STANDARD

inactive
Organization: AENOR
Publication Date: 22 February 2000
Status: inactive
Page Count: 9
ICS Code (Aerospace electric equipment and systems): 49.060

Document History

December 1, 2014
Aerospace series - Circuit breakers, single-pole, temperature compensated, rated currents 1 A to 25 A - Part 004: UNC thread terminals - Product standard (Endorsed by AENOR in December of 2014.)
A description is not available for this item.
UNE-EN 3773-004
February 22, 2000
AEROSPACE SERIES. CIRCUIT BREAKERS, SINGLE-POLE, TEMPERATURE COMPENSATED, RATED CURRENTS 1 A TO 25 A, SWITCHING CAPACITY 65 IN/1 000 A MAX. PART 004: UNC THREAD TERMINALS. PRODUCT STANDARD
A description is not available for this item.
Advertisement