DSF/PREN ISO 19085-3

Woodworking machines – Safety – Part 3: Numerically controlled (NC/CNC) boring and routing machines (ISO/DIS 19085-3:2020)

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 91
ICS Code (Woodworking machines): 79.120.10
ICS Code (Safety of machinery): 13.110
scope:

This document gives the safety requirements and measures for numerically controlled (NC/CNC) boring machines, NC/CNC routing machines and NC/CNC combined boring/routing machines (as defined in 3.2 and 3.3), designed for continuous production use, hereinafter referred to as "machines". This document deals with all significant hazards, hazardous situations and events, listed in Annex A, relevant to the machines when they are operated, adjusted and maintained as intended and under the conditions foreseen by the manufacturer including reasonably foreseeable misuse. Also, transport, assembly, dismantling, disabling and scrapping phases have been taken into account. This document is also applicable to machines fitted with one or more of the following devices/additional working units, whose hazards have been dealt with: - additional working units for sawing, sanding, edge banding, assembling or dowel inserting; - fixed or movable workpiece support; - mechanical, pneumatic, hydraulic or vacuum workpiece clamping; - automatic tool change devices.

Document History

December 20, 2021
Woodworking machines – Safety – Part 3: Numerically controlled (NC/CNC) boring and routing machines (ISO 19085-3:2021)
This document gives the safety requirements and measures for numerically controlled (NC/CNC) boring machines, NC/CNC routing machines and NC/CNC combined boring/routing machines (as defined in 3.2...
December 12, 2017
Woodworking machines – Safety requirements – Part 3: Numerically controlled (NC) boring and routing machines (ISO 19085-3:2017)
This international standard deals with all significant hazards, hazardous situations and events, listed in Clause 4, relevant to NC boring machines, NC routing machines and NC combined boring/routing...
DSF/PREN ISO 19085-3
Woodworking machines – Safety – Part 3: Numerically controlled (NC/CNC) boring and routing machines (ISO/DIS 19085-3:2020)
This document gives the safety requirements and measures for numerically controlled (NC/CNC) boring machines, NC/CNC routing machines and NC/CNC combined boring/routing machines (as defined in 3.2...
Woodworking machines – Safety requirements – Part 3: Numerically controlled (NC) boring and routing machines (ISO/FDIS 19085-3:2016)
This international standard deals with all significant hazards, hazardous situations and events, listed in Clause 4, relevant to NC boring machines, NC routing machines and NC combined boring/routing...
Woodworking machines - Safety requirements - Part 3: NC boring and routing machines (ISO/DIS 19085-3:2014)
This international standard deals with all significant hazards, hazardous situations and events, listed in Clause 4, relevant to NC boring machines, NC routing machines and NC combined boring/routing...
Advertisement