DSF/EN ISO 11296-4/PRA1
Plastics piping systems for renovation of underground non-pressure drainage and sewerage networks – Part 4: Lining with cured-in-place pipes (ISO 11296-4:2018)
| Organization: | DS |
| Status: | active |
| Page Count: | 11 |
| ICS Code (Drainage systems): | 91.140.80 |
| ICS Code (External sewage systems): | 93.030 |
| ICS Code (Plastics fittings): | 23.040.45 |
| ICS Code (Plastics pipes): | 23.040.20 |
scope:
ISO 11296-4:2018, in conjunction with ISO 11296‑1, specifies requirements and test methods for cured-in-place pipes and fittings used for the renovation of underground non-pressure drainage and sewerage networks with service temperatures up to 50 °C. ISO 11296-4:2018 applies to the use of various thermosetting resin systems, in combination with compatible fibrous carrier materials, reinforcement, and other process-related plastics components (see 5.3).
Document History