ISO 1763
Textile floor coverings — Determination of number of tufts and/or loops per unit length and per unit area
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 1 July 2020 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Floor coverings): | 97.150 |
scope:
This document specifies a method for the determination of the number of tufts and/or loops per unit length and per unit area of a textile floor covering. It is applicable to textile floor coverings with the pile of which consists of tufts and/or loops.
Document History
ISO 1763
July 1, 2020
Textile floor coverings — Determination of number of tufts and/or loops per unit length and per unit area
This document specifies a method for the determination of the number of tufts and/or loops per unit length and per unit area of a textile floor covering. It is applicable to textile floor coverings...
January 1, 1986
Carpets - Determination of Number of Tufts and/or Loops per Unit Length and per Unit Area
A description is not available for this item.