NEN-EN-IEC 62680-1-2

Universal serial bus interfaces for data and power - Part 1-2: Common components - USB Power Delivery specification

inactive
Organization: NEN
Publication Date: 1 March 2020
Status: inactive
Page Count: 1,230
ICS Code (Galvanic cells and batteries): 29.220
ICS Code (Interface and interconnection equipment): 35.200
ICS Code (Components and accessories for telecommunications equipment): 33.120
scope:

This specification is intended as an extension to the existing [USB 2.0], [USB 3.2], [USB Type-C 1.3] and [USBBC 1.2] specifications. It addresses only the elements required to implement USB Power Delivery. It is targeted at power supply vendors, manufacturers of [USB 2.0], [USB 3.2], [USB Type-C 1.3] and [USBBC 1.2] Platforms, Devices and cable assemblies.

Normative information is provided to allow interoperability of components designed to this specification. Informative information, when provided, illustrates possible design implementation.

Document History

May 1, 2021
Universal serial bus interfaces for data and power - Part 1-2: Common components - USB Power Delivery specification
This specification is intended as an extension to the existing [USB 2.0], [USB 3.2], [USB Type-C 2.0] and [USBBC 1.2] specifications. It addresses only the elements required to implement USB Power...
NEN-EN-IEC 62680-1-2
March 1, 2020
Universal serial bus interfaces for data and power - Part 1-2: Common components - USB Power Delivery specification
This specification is intended as an extension to the existing [USB 2.0], [USB 3.2], [USB Type-C 1.3] and [USBBC 1.2] specifications. It addresses only the elements required to implement USB Power...
June 1, 2018
Universal Serial Bus interfaces for data and power - Part 1-2: Common components - USB Power Delivery Specification
This specification is intended as an extension to the existing [USB 2.0], [USB 3.1], [USB Type-C 1.2] and [USBBC 1.2] specifications. It addresses only the elements required to implement USB Power...
November 1, 2017
Universal serial bus interfaces for data and power - Part 1-2: Common components - USB Power Delivery specification
NEN-EN-IEC 62680-1-2 is intended as an extension to the existing [USB 2.0], [USB 3.1], [USB Type-C 1.2] and [USBBC 1.2] specifications. It addresses only the elements required to implement USB Power...
January 1, 2017
Universal serial bus interfaces for data and power - Part 1-2: Common components - USB Power Delivery specification
NEN-EN-IEC 62680-1 is intended as an extension to the existing [USB 2.0], [USB 3.1], [USB Type-C 1.2] and [USBBC 1.2] specifications. It addresses only the elements required to implement USB Power...

References

Advertisement