NEN-EN-ISO 19403-3

Paints and varnishes - Wettability - Part 3: Determination of the surface tension of liquids using the pendant drop method

active, Most Current
Organization: NEN
Publication Date: 1 March 2020
Status: active
Page Count: 26
ICS Code (Paint and colour industries (Vocabularies)): 01.040.87
scope:

This document specifies a test method to measure the surface tension of liquids with an optical method using the pendant drop. The method can be applied for the characterization of liquid coating materials. The applicability can be restricted for liquids with non-Newtonian rheology1).

NOTE For other methods to determine the surface tension, see e.g. EN 14370 and ISO 1409.

1) This term is defined in DIN 1342-1.

Document History

NEN-EN-ISO 19403-3
March 1, 2020
Paints and varnishes - Wettability - Part 3: Determination of the surface tension of liquids using the pendant drop method
This document specifies a test method to measure the surface tension of liquids with an optical method using the pendant drop. The method can be applied for the characterization of liquid coating...

References

Advertisement