NEN - NPR-CLC/TR 50173-99-2

Information technology - Implementation of BCT applications using cabling in accordance with EN 50173-4

active, Most Current
Organization: NEN
Publication Date: 1 March 2020
Status: active
Page Count: 38
ICS Code (Networking): 35.110
scope:

This document describes the following:

a) the functional elements and structure of the cabling, external to homes, supporting community antenna television (CATV) and master antenna television/satellite master antenna television (MATV/SMATV) networks in accordance with EN 60728-1;

b) the location and accommodation of the home network interface (HNI) in accordance with EN 60728-1;

c) requirements for additional cabling performance requirements (i.e. insertion loss slope between 47 MHz and 862 MHz) and necessary amendments of the reference implementations of generic cabling within the home in accordance with EN 50173-4 in order to support the CATV, MATV/SMATV networks in accordance with EN 60728-1.

Safety (electrical safety and protection, optical power, fire, etc.) and electromagnetic compatibility (EMC) requirements are outside the scope of this document and are covered by standards and regulations. However, information given in this document could be of assistance in meeting these standards and regulations.

Document History

NPR-CLC/TR 50173-99-2
March 1, 2020
Information technology - Implementation of BCT applications using cabling in accordance with EN 50173-4
This document describes the following: a) the functional elements and structure of the cabling, external to homes, supporting community antenna television (CATV) and master antenna...
July 1, 2011
Information technology - Implementation of BCT applications using cabling in accordance with EN 50173-4
This Technical Report describes the following: a) the functional elements and structure of the cabling, external to homes, supporting community antenna television (CATV) and master antenna...

References

Advertisement