NEN-EN-IEC 61300-2-4
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-4: Tests - Fibre or cable retention
active
| Organization: | NEN |
| Publication Date: | 1 April 2019 |
| Status: | active |
| Page Count: | 42 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
The purpose of this part of IEC 61300 is to ensure that the retention or attachment of the fibre, cord or cable in a fibre optic device or an enclosure will withstand tensile loads likely to be applied during normal service.
Document History
April 1, 2020
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-4: Tests - Fibre or cable retention
A description is not available for this item.
NEN-EN-IEC 61300-2-4
April 1, 2019
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-4: Tests - Fibre or cable retention
The purpose of this part of IEC 61300 is to ensure that the retention or attachment of the fibre, cord or cable in a fibre optic device or an enclosure will withstand tensile loads likely to be...
August 1, 1997
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-4: Tests - Fibre/cable retention
The purpose is to ensure that the captivation or attachment of the fibre/cable to a fibre optic device will withstand tensile loads likely to be applied during normal service.