NEN-ISO 22526-2
Plastics - Carbon and environmental footprint of biobased plastics - Part 2: Material carbon footprint, amount (mass) of CO2 removed from the air and incorporated into polymer molecule
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 March 2020 |
| Status: | inactive |
| Page Count: | 20 |
| ICS Code (Pollution, pollution control and conservation): | 13.020.40 |
| ICS Code (Plastics in general): | 83.080.01 |
scope:
This document defines the material carbon footprint as the amount (mass) of CO2 removed from the air and incorporated into the plastic, and a determination method to quantify it.
This document is applicable to plastic products and plastic materials, polymer resins, which are partly or wholly based on biobased constituents.
Document History
NEN-ISO 22526-2
March 1, 2020
Plastics - Carbon and environmental footprint of biobased plastics - Part 2: Material carbon footprint, amount (mass) of CO2 removed from the air and incorporated into polymer molecule
This document defines the material carbon footprint as the amount (mass) of CO2 removed from the air and incorporated into the plastic, and a determination method to quantify it.
This document is...