AENOR - UNE-EN ISO 527-2

PLASTICS. DETERMINATION OF TENSILE PROPERTIES. PART 2: TEST CONDITIONS FOR MOULDING AND EXTRUSION PLASTICS. (ISO 527-2:1993 INCLUDING CORR 1: 1994).

inactive
Organization: AENOR
Publication Date: 16 January 1997
Status: inactive
Page Count: 13
ICS Code (Plastics in general): 83.080.01

Document History

November 21, 2012
Plastics - Determination of tensile properties - Part 2: Test conditions for moulding and extrusion plastics (ISO 527-2:2012)
This part of ISO 527 specifies the test conditions for determining the tensile properties of moulding and extrusion plastics, based upon the general principles given in ISO 527‑1. The methods are...
UNE-EN ISO 527-2
January 16, 1997
PLASTICS. DETERMINATION OF TENSILE PROPERTIES. PART 2: TEST CONDITIONS FOR MOULDING AND EXTRUSION PLASTICS. (ISO 527-2:1993 INCLUDING CORR 1: 1994).
A description is not available for this item.

References

Advertisement