AENOR - UNE-EN 13786+A1

Automatic change-over valves having a maximum outlet pressure of up to and including 4 bar with a capacity of up to and including 100 kg/h, and their associated safety devices for butane, propane or their mixtures

inactive, Most Current
Organization: AENOR
Publication Date: 20 May 2009
Status: inactive
Page Count: 146
ICS Code (Ball and plug valves): 23.060.20

Document History

UNE-EN 13786+A1
May 20, 2009
Automatic change-over valves having a maximum outlet pressure of up to and including 4 bar with a capacity of up to and including 100 kg/h, and their associated safety devices for butane, propane or their mixtures
A description is not available for this item.
January 26, 2005
Automatic change-over valves having a maximum outlet pressure of up to and including 4 bar with a capacity of up to and including 100 kg/h, and their associated safety devices for butane, propane or their mixtures
A description is not available for this item.
Advertisement