NEN-ISO 14484

Performance guidelines for design of concrete structures using fibre-reinforced polymer (FRP) materials

active, Most Current
Organization: NEN
Publication Date: 1 April 2020
Status: active
Page Count: 18
ICS Code (Concrete structures): 91.080.40
ICS Code (Concrete and concrete products): 91.100.30
ICS Code (Reinforced plastics): 83.120
scope:

This document provides general principles for the verification and assessment of the performance of concrete structures with the applications of different fibre-reinforced polymer (FRP) systems varying from internal FRP reinforcements/tendons, external FRP tendons, externally bonded FRP sheets/plates, to near-surface mounted FRP reinforcement. It can be used for the international harmonization of the design of un-reinforced, conventionally reinforced, and pre-stressed concrete structures with the use of the above-mentioned FRP systems.

Document History

NEN-ISO 14484
April 1, 2020
Performance guidelines for design of concrete structures using fibre-reinforced polymer (FRP) materials
This document provides general principles for the verification and assessment of the performance of concrete structures with the applications of different fibre-reinforced polymer (FRP) systems...

References

Advertisement