NEN-EN-ISO/IEC 15408-3

Information technology - Security techniques - Evaluation criteria for IT security - Part 3: Security assurance components

inactive
Organization: NEN
Publication Date: 1 April 2020
Status: inactive
Page Count: 196
ICS Code (IT Security): 35.030
scope:

This part of ISO/IEC 15408 defines the assurance requirements of ISO/IEC 15408. It includes the evaluation assurance levels (EALs) that define a scale for measuring assurance for component Targets of Evaluation (TOEs), the composed assurance packages (CAPs) that define a scale for measuring assurance for composed TOEs, the individual assurance components from which the assurance levels and packages are composed, and the criteria for evaluation of Protection Profiles (PPs) and Security Targets (STs).

Document History

December 1, 2023
Information security, cybersecurity and privacy protection - Evaluation criteria for IT security - Part 3: Security assurance components
This document defines the assurance requirements of the ISO/IEC 15408 series. It includes the individual assurance components from which the evaluation assurance levels and other packages contained...
NEN-EN-ISO/IEC 15408-3
April 1, 2020
Information technology - Security techniques - Evaluation criteria for IT security - Part 3: Security assurance components
This part of ISO/IEC 15408 defines the assurance requirements of ISO/IEC 15408. It includes the evaluation assurance levels (EALs) that define a scale for measuring assurance for component Targets of...

References

Advertisement