NEN-ISO 19363

Electrically propelled road vehicles - Magnetic field wireless power transfer - Safety and interoperability requirements

inactive, Most Current
Organization: NEN
Publication Date: 1 April 2020
Status: inactive
Page Count: 50
ICS Code (Electric road vehicles): 43.120
scope:

This document defines the requirements and operation of the on-board vehicle equipment that enables magnetic field wireless power transfer (MF-WPT) for traction battery charging of electric vehicles.

It is intended to be used for passenger cars and light duty vehicles.

This document addresses the following aspects for an EV device:

- safety requirements;

- transferred power and power transfer efficiency;

- ground clearance of the EV device;

- functionality with associated off-board systems under various conditions and independent of manufacturer;

- test procedures.

EV devices that fulfil the requirements in this document are intended to operate with supply devices that fulfil the MF-WPT related requirements in the IEC 61980 series.

NOTE 1 Charging of a vehicle in motion is not considered in this edition.

NOTE 2 Bi-directional power transfer is not considered in this edition.

Document History

NEN-ISO 19363
April 1, 2020
Electrically propelled road vehicles - Magnetic field wireless power transfer - Safety and interoperability requirements
This document defines the requirements and operation of the on-board vehicle equipment that enables magnetic field wireless power transfer (MF-WPT) for traction battery charging of electric vehicles....

References

Advertisement