NEN-EN 16296
Imperfections in thermoplastics welded joints - Quality levels
| Organization: | NEN |
| Publication Date: | 1 April 2020 |
| Status: | inactive |
| Page Count: | 26 |
| ICS Code (Welded joints and welds): | 25.160.40 |
scope:
This document provides quality levels for imperfections in thermoplastics welded joints. It applies to material thickness above 2,0 mm.
Three quality levels are given in order to permit application for a wide range of welded fabrication. They are designated by symbols B, C and D, where B is the most stringent. The quality levels refer to production quality and not to the fitness-for-purpose (see 3.2) of the manufactured product.
and to the following welding processes:
- heated tool welding;
- electrofusion welding;
- hot gas welding using filler rod only;
- extrusion welding;
- solvent welding of pipes.
Document History