NEN-EN 17490

Determination of screw pull out forces from screw thread channels

inactive
Organization: NEN
Publication Date: 1 April 2020
Status: inactive
Page Count: 16
ICS Code (Other fasteners): 21.060.99
scope:

This document provides a test method for determining the bearing capacity (pull out force) of a connection consisting of a screw in a screw thread channel, which cannot be calculated in accordance with current codes or conventional calculations. This document can be applied to several products, including doors, windows and curtain walling.

This document applies to screw thread channels made out of metal as well as metal screws.

The pull out forces of such connections can already be assessed indirectly with another test method e.g. wind load resistance for doors/windows according to EN 12211 or curtain walling kits according to EN 12179. Additional information with respect to the mechanical performance of connections and direct applications can be determined with the test method described in this document.

Document History

August 1, 2021
Determination of screw pull out forces from screw thread channels
This document provides a test method for determining the bearing capacity (pull out force) of a connection consisting of a screw in a screw thread channel, which cannot be calculated in accordance...
NEN-EN 17490
April 1, 2020
Determination of screw pull out forces from screw thread channels
This document provides a test method for determining the bearing capacity (pull out force) of a connection consisting of a screw in a screw thread channel, which cannot be calculated in accordance...

References

Advertisement