NEN-EN 4604-007/C1

Aerospace series - Cable, electrical, for signal transmission - Part 007: Cable, coaxial, 50 ohms, 200 °C, type WN - Product standard

active, Most Current
Organization: NEN
Publication Date: 1 April 2020
Status: active
Page Count: 6
ICS Code (Aerospace electric equipment and systems): 49.060

Document History

October 1, 2022
Aerospace series - Cable, electrical, for signal transmission - Part 007: Cable, coaxial, 50 Ohms, 200 C, type WN - Product standard
This document specifies the required characteristics of a coaxial cable, 50 Ω, type WN, for use in aircraft electrical systems at operating temperature between -55 °C and 200 °C and especially for...
NEN-EN 4604-007/C1
April 1, 2020
Aerospace series - Cable, electrical, for signal transmission - Part 007: Cable, coaxial, 50 ohms, 200 °C, type WN - Product standard
A description is not available for this item.
December 1, 2019
Aerospace series - Cable, electrical, for signal transmission - Part 007: Cable, coaxial, 50 ohms, 200 °C, type WN - Product standard
This document specifies the required characteristics of a coaxial cable, 50 Ω, type WN, for use in aircraft electrical systems at operating temperature between - 55 °C and 200 °C and especially for...
October 1, 2007
Aerospace series - Cable, electrical, for signal transmission - Part 007: Cable, coaxial 50 Ω, 200 °C, type WN - Product standard
This standard specifies the required characteristics of a coaxial cable, 50 , type WN, for use in aircraft electrical systems at operating temperature between 55 °C and 200 °C and especially for high...
Advertisement