NEN-EN 17505
Soil and waste characterization - Temperature dependent differentiation of total carbon (TOC400, ROC, TIC900)
| Organization: | NEN |
| Publication Date: | 1 April 2020 |
| Status: | inactive |
| Page Count: | 24 |
| ICS Code (Solid wastes): | 13.030.10 |
| ICS Code (Chemical characteristics of soils): | 13.080.10 |
scope:
This document specifies a method for the differentiated determination of the organic carbon content (TOC400) which is released at temperatures up to 400 °C, the residual oxidizable carbon (ROC) (including e.g. lignite (brown coal), hard coal, charcoal, black carbon, soot) and the inorganic carbon (TIC900) which is released at temperatures up to 900 °C.
The basis is the dry combustion to CO2 in a in the presence of oxygen using temperatures ranging from 150 °C to 900 °C in dry solid samples of soil, soil with anthropogenic admixtures and solid waste (see Table 1) with carbon contents of more than 1 g per kg (0,1 % C) (per carbon type in the test portion).
Alternatively, the method specified in Annex B may be applied.
Document History