CENELEC - EN IEC 63182-1

Magnetic powder cores - Guidelines on dimensions and the limits of surface irregularities - Part 1: General specification

active, Most Current
Organization: CENELEC
Publication Date: 1 July 2020
Status: active
Page Count: 20
ICS Code (Magnetic components): 29.100.10
scope:

This part of IEC 63182 specifies the dimensions of magnetic powder cores.

It is intended that this document will include magnetic powder cores which are widely used and referenced in industry, either because they are included in national standards, or because they are seen to have broad-based use in industry. Where applicable, it is intended that the existing industrial name for each powder core will appear with the part within the IEC 63182 series.

This document also gives guidelines on the allowable limits of surface irregularities of magnetic powder cores. It is considered as a general specification useful in the dialogue between magnetic powder core manufacturers and users about surface irregularities.

Document History

EN IEC 63182-1
July 1, 2020
Magnetic powder cores - Guidelines on dimensions and the limits of surface irregularities - Part 1: General specification
This part of IEC 63182 specifies the dimensions of magnetic powder cores. It is intended that this document will include magnetic powder cores which are widely used and referenced in industry,...

References

Advertisement