NEN-EN-ISO 11553-1
Safety of machinery - Laser processing machines - Part 1: Laser safety requirements
| Organization: | NEN |
| Publication Date: | 1 May 2020 |
| Status: | active |
| Page Count: | 38 |
| ICS Code (Optoelectronics. Laser equipment): | 31.260 |
| ICS Code (Safety of machinery): | 13.110 |
scope:
This document describes laser radiation hazards arising in laser processing machines, as defined in 3.7. It also specifies the safety requirements relating to laser radiation hazards, as well as the information to be supplied by the manufacturers of such equipment (in addition to that prescribed by IEC 60825).
Requirements dealing with noise as a hazard from laser processing machines are included in ISO 11553-3:2013.
This document is applicable to machines using laser radiation to process materials.
It is not applicable to laser products, or equipment containing such products, which are manufactured solely and expressly for the following applications:
- photolithography;
- stereolithography;
- holography;
- medical applications (per IEC 60601-2-22);
- data storage.
Document History