VDE 0671-107

High-voltage switchgear and controlgear - Part 107: Alternating current fused circuit-switchers for rated voltages above 1 kV up to and including 52 kV (IEC 62271-107:2019); German version EN IEC 62271-107:2019

active, Most Current
Organization: VDE
Publication Date: 1 August 2020
Status: active
ICS Code (High voltage switchgear and controlgear): 29.130.10

Document History

VDE 0671-107
August 1, 2020
High-voltage switchgear and controlgear - Part 107: Alternating current fused circuit-switchers for rated voltages above 1 kV up to and including 52 kV (IEC 62271-107:2019); German version EN IEC 62271-107:2019
A description is not available for this item.
February 1, 2018
High-voltage switchgear and controlgear - Part 107: Alternating current fused circuit-switchers for rated voltages above 1 kV up to and including 52 kV (IEC 17A/1159/CD:2017)
A description is not available for this item.
March 1, 2013
High-voltage switchgear and controlgear - Part 107: Alternating current fused circuit-switchers for rated voltages above 1 kV up to and including 52 kV (IEC 62271-107:2012); German version EN 62271-107:2012
A description is not available for this item.
Advertisement