DIN EN 2995-006

Aerospace series - Circuit breakers, single-pole, temperature compensated, rated currents 1 A to 25 A - Part 006: 6,3 mm & 2,8 mm blade terminal with polarized signal contact - Product standard; English version prEN 2995-006:2020

inactive, Most Current
Organization: DIN
Publication Date: 1 August 2020
Status: inactive
Page Count: 17
ICS Code (Aerospace electric equipment and systems): 49.060

Document History

DIN EN 2995-006
August 1, 2020
Aerospace series - Circuit breakers, single-pole, temperature compensated, rated currents 1 A to 25 A - Part 006: 6,3 mm & 2,8 mm blade terminal with polarized signal contact - Product standard; English version prEN 2995-006:2020
A description is not available for this item.
Advertisement