DIN EN 4161
Aerospace series - Screws, pan head, offset cruciform recess, coarse tolerance normal shank, long thread, in alloy steel, cadmium plated - Classification: 1 100 PMa (at ambient temperature)/235 °C; German and English version EN 4161:2019
active, Most Current
| Organization: | DIN |
| Publication Date: | 1 August 2020 |
| Status: | active |
| Page Count: | 21 |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
Document History
DIN EN 4161
August 1, 2020
Aerospace series - Screws, pan head, offset cruciform recess, coarse tolerance normal shank, long thread, in alloy steel, cadmium plated - Classification: 1 100 PMa (at ambient temperature)/235 °C; German and English version EN 4161:2019
A description is not available for this item.
March 1, 2019
Aerospace series - Screws, pan head, offset cruciform recess, coarse tolerance normal shank, long thread, in alloy steel, cadmium plated - Classification: 1100 MPa (at ambient temperature) / 235 °C; German and English version FprEN 4161:2018
A description is not available for this item.
August 1, 2010
Aerospace series - Screws, pan head, offset cruciform recess, coarse tolerance normal shank, long thread, in alloy steel, cadmium plated - Classification: 1100 MPa (at ambient temperature)/235 °C; German and English version EN 4161:2009 + AC:2010
A description is not available for this item.
April 1, 2010
Aerospace series - Screws, pan head, offset cruciform recess, coarse tolerance normal shank, long thread, in alloy steel, cadmium plated - Classification: 1100 MPa (at ambient temperature)/235 °C; German and English version EN 4161:2009
A description is not available for this item.
June 1, 1994
Aerospace series; screws, pan head, offset cruciform recess, coarse tolerance normal shank, long thread, in alloy steel, cadmium plated; classification: 1100 MPa (at ambient temperature)/235 °C
A description is not available for this item.